General Cable Unshielded Communication Cable C3120.18.86

Description
CMP, CL3P TYPE 500 FT 0.166 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CMP, CL3P TYPE 500 FT 0.166 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3120.18.86 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3120.18.86
Unshielded Communication Cable C3120.18.86
CMP, CL3P TYPE 500 FT 0.166 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
  • CMP, CL3P TYPE
  • 500 FT
  • 0.166 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CUL APPROVAL
  • INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C3120.18.86
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type HDMI
Standards / Certifications RoHS
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details