General Cable Unshielded Communication Cable C3119.41.86

Description
CMP, CL3P TYPE 1000 FT 0.216 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CMP, CL3P TYPE 1000 FT 0.216 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3119.41.86 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3119.41.86
Unshielded Communication Cable C3119.41.86
CMP, CL3P TYPE 1000 FT 0.216 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
  • CMP, CL3P TYPE
  • 1000 FT
  • 0.216 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CUL APPROVAL
  • INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C3119.41.86
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data