General CableUnshielded Communication CableC3119.25.02
Description
CMP, CL3P TYPE
500 FT
0.216 INCH OUTER DIAMETER
ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
CMP, CL3P TYPE
500 FT
0.216 INCH OUTER DIAMETER
ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
CAROL[R] BRAND
CMP, CL3P TYPE
500 FT
0.216 INCH OUTER DIAMETER
ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
CAROL[R] BRAND
CMP, CL3P TYPE
500 FT
0.216 INCH OUTER DIAMETER
ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE