General Cable Unshielded Communication Cable C3118.18.86

Description
CMP, CL3P TYPE 500 FT 0.199 INCH OUTER DIAMETER ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE SPOOL
Datasheet
Description
CMP, CL3P TYPE 500 FT 0.199 INCH OUTER DIAMETER ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3118.18.86 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3118.18.86
Unshielded Communication Cable C3118.18.86
CMP, CL3P TYPE 500 FT 0.199 INCH OUTER DIAMETER ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE SPOOL
  • CMP, CL3P TYPE
  • 500 FT
  • 0.199 INCH OUTER DIAMETER
  • ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CUL APPROVAL
  • AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • FLEXGUARD PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C3118.18.86
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data