General CableUnshielded Communication CableC3116.30.05
Description
CMP, CL3P TYPE
1000 FT
0.141 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
PVC JACKET MATERIAL
YELLOW JACKET COLOR
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
CMP, CL3P TYPE
1000 FT
0.141 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
PVC JACKET MATERIAL
YELLOW JACKET COLOR
CAROL[R] BRAND
CMP, CL3P TYPE
1000 FT
0.141 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
PVC JACKET MATERIAL
YELLOW JACKET COLOR
CAROL[R] BRAND
CMP, CL3P TYPE
1000 FT
0.141 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION