General CableUnshielded Communication CableC3115.18.86
Description
CMP, CL3P TYPE
500 FT
0.122 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
CMP, CL3P TYPE
500 FT
0.122 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
CAROL[R] BRAND
CMP, CL3P TYPE
500 FT
0.122 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
CAROL[R] BRAND
CMP, CL3P TYPE
500 FT
0.122 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION