General Cable Unshielded Communication Cable C3113.30.86

Description
CMP, CL3P TYPE 1000 FT 0.182 INCH OUTER DIAMETER ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
Datasheet
Description
CMP, CL3P TYPE 1000 FT 0.182 INCH OUTER DIAMETER ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3113.30.86 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3113.30.86
Unshielded Communication Cable C3113.30.86
CMP, CL3P TYPE 1000 FT 0.182 INCH OUTER DIAMETER ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
  • CMP, CL3P TYPE
  • 1000 FT
  • 0.182 INCH OUTER DIAMETER
  • ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CUL APPROVAL
  • AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • FLEXGUARD PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/26
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE PULL PACK
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C3113.30.86
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data