General Cable Shielded Communication Cable C2677A.21.01

Description
CM (UL, CUL), CL2 TYPE 1000 FT 0.211 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL GOOD FLEXIBILITY, EXCELLENT SHIELDING FOR NOISE REDUCTION, RF SHIELDING ELECTRONIC CIRCUIT, RADIO TRANSMITTER, RECORDING STUDIO, SOUND SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE STRANDED/SOLID TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.015 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
Datasheet
Description
CM (UL, CUL), CL2 TYPE 1000 FT 0.211 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL GOOD FLEXIBILITY, EXCELLENT SHIELDING FOR NOISE REDUCTION, RF SHIELDING ELECTRONIC CIRCUIT, RADIO TRANSMITTER, RECORDING STUDIO, SOUND SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE STRANDED/SOLID TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.015 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C2677A.21.01 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C2677A.21.01
Shielded Communication Cable C2677A.21.01
CM (UL, CUL), CL2 TYPE 1000 FT 0.211 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US) APPROVAL GOOD FLEXIBILITY, EXCELLENT SHIELDING FOR NOISE REDUCTION, RF SHIELDING ELECTRONIC CIRCUIT, RADIO TRANSMITTER, RECORDING STUDIO, SOUND SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE STRANDED/SOLID TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.015 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
  • CM (UL, CUL), CL2 TYPE
  • 1000 FT
  • 0.211 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US) APPROVAL
  • GOOD FLEXIBILITY, EXCELLENT SHIELDING FOR NOISE REDUCTION, RF SHIELDING ELECTRONIC CIRCUIT, RADIO TRANSMITTER, RECORDING STUDIO, SOUND SYSTEM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELDING TYPE
  • STRANDED/SOLID TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.015 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C2677A.21.01
Product Name Shielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details