General CableShielded Communication CableC2543A.25.10
Description
UL 2494, CMG TYPE
500 FT
0.238 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CSA APPROVAL
AUDIO, BROADCAST, INSTRUMENTATION AND SOUND SYSTEMS APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/30
INSULATION THICKNESS 0.01 INCH
JACKET THICKNESS 0.032 INCH
PACKAGING TYPE PULL PACK
General Cable
Done
Datasheet
Description
UL 2494, CMG TYPE
500 FT
0.238 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CSA APPROVAL
AUDIO, BROADCAST, INSTRUMENTATION AND SOUND SYSTEMS APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/30
INSULATION THICKNESS 0.01 INCH
JACKET THICKNESS 0.032 INCH
PACKAGING TYPE PULL PACK
UL 2494, CMG TYPE
500 FT
0.238 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CSA APPROVAL
AUDIO, BROADCAST, INSTRUMENTATION AND SOUND SYSTEMS APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/30
INSULATION THICKNESS 0.01 INCH
JACKET THICKNESS 0.032 INCH
PACKAGING TYPE PULL PACK
UL 2494, CMG TYPE
500 FT
0.238 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CSA APPROVAL
AUDIO, BROADCAST, INSTRUMENTATION AND SOUND SYSTEMS APPLICATION