General Cable Shielded Communication Cable C2524A.21.10

Description
2093 (UL), CM (UL, CUL), CMH TYPE 0.183 INCH OUTER DIAMETER SOLID/STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL RECORDING STUDIO AND SOUND STAGE, BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL APPLICATION 300 V VOLTAGE RATING 21 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet
Description
2093 (UL), CM (UL, CUL), CMH TYPE 0.183 INCH OUTER DIAMETER SOLID/STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL RECORDING STUDIO AND SOUND STAGE, BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL APPLICATION 300 V VOLTAGE RATING 21 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C2524A.21.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C2524A.21.10
Shielded Communication Cable C2524A.21.10
2093 (UL), CM (UL, CUL), CMH TYPE 0.183 INCH OUTER DIAMETER SOLID/STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL RECORDING STUDIO AND SOUND STAGE, BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL APPLICATION 300 V VOLTAGE RATING 21 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
  • 2093 (UL), CM (UL, CUL), CMH TYPE
  • 0.183 INCH OUTER DIAMETER
  • SOLID/STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CSA APPROVAL
  • RECORDING STUDIO AND SOUND STAGE, BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL APPLICATION
  • 300 V VOLTAGE RATING
  • 21 DEG F TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C2524A.21.10
Product Name Shielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Drain Wire; ALUMINUM/POLYESTER
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details