General Cable Shielded Communication Cable C2523A.18.10

Description
UL 2094, CM (UL, CUL), CMH TYPE 500 FT 0.213 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, NATURAL, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.03 INCH PACKAGING TYPE SPOOL
Datasheet
Description
UL 2094, CM (UL, CUL), CMH TYPE 500 FT 0.213 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, NATURAL, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.03 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C2523A.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C2523A.18.10
Shielded Communication Cable C2523A.18.10
UL 2094, CM (UL, CUL), CMH TYPE 500 FT 0.213 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, NATURAL, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.03 INCH PACKAGING TYPE SPOOL
  • UL 2094, CM (UL, CUL), CMH TYPE
  • 500 FT
  • 0.213 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CSA APPROVAL
  • BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, NATURAL, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.016 INCH
  • JACKET THICKNESS 0.03 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
Fort Worth, TX, USA
Cable; 4c; 22 AWG; 7x30; Shld; PP or PEins; Gry PVC jkt; 0.213 OD; UL 2094
70040922
Cable; 4c; 22 AWG; 7x30; Shld; PP or PEins; Gry PVC jkt; 0.213 OD; UL 2094 70040922
RoHS Compliant Directive 2002/95/EC Impact- and Abrasion-Resistant Stranded Conductors for Superior Flexibility Designed to Meet UL VW-1 Vertical Wire Flame Test Excellent Electrical Properties Superior Shielding Effectiveness 25% Shield Overlap Provides Excellent Shielding Efficiency Good Flexibility Designed to Meet UL 70,000 BTU Vertical Tray Flame Test

  • RoHS Compliant Directive 2002/95/EC
  • Impact- and Abrasion-Resistant
  • Stranded Conductors for Superior Flexibility
  • Designed to Meet UL VW-1 Vertical Wire Flame Test
  • Excellent Electrical Properties
  • Superior Shielding Effectiveness
  • 25% Shield Overlap Provides Excellent Shielding Efficiency
  • Good Flexibility
  • Designed to Meet UL 70,000 BTU Vertical Tray Flame Test
Supplier's Site

Technical Specifications

  General Cable Allied Electronics, Inc.
Product Category Multiconductor Cables Multiconductor Cables
Product Number C2523A.18.10 70040922
Product Name Shielded Communication Cable Cable; 4c; 22 AWG; 7x30; Shld; PP or PEins; Gry PVC jkt; 0.213 OD; UL 2094
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 2/34-1044 U - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Number of Conductors 2 #
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-8 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details