General Cable Carol® C2515A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V C2515A

Description
Carol® brand C2515A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polypropylene insulation. Featuring a solid conductor construction, a 300V rating and compliance to Type CM. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2515A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2515A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polypropylene insulation. Featuring a solid conductor construction, a 300V rating and compliance to Type CM. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2515A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2515A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V - CARC2515A - Lapp Tannehill
Savage, MN, United States
Carol® C2515A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V
CARC2515A
Carol® C2515A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V CARC2515A
Carol® brand C2515A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polypropylene insulation. Featuring a solid conductor construction, a 300V rating and compliance to Type CM. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2515A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Carol® brand C2515A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polypropylene insulation. Featuring a solid conductor construction, a 300V rating and compliance to Type CM.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2515A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Solid SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2515A
Product Name Carol® C2515A Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086261-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Standard Concentric and Unilay Constructions -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
Number of Conductors 7 to 19 #
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details