General Cable Unshielded Communication Cable C2462A.21.10

Description
CM, CMG TYPE 1000 FT 0.163 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 1000 FT 0.163 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C2462A.21.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C2462A.21.10
Unshielded Communication Cable C2462A.21.10
CM, CMG TYPE 1000 FT 0.163 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 1000 FT
  • 0.163 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, UL 2576, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • BLACK, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C2462A.21.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Silicone Multiconductor Cable - AS999-28-4SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 350054 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details