General Cable Unshielded Communication Cable C2443A.41.10

Description
CM, CMG TYPE 1000 FT 0.393 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 1000 FT 0.393 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C2443A.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C2443A.41.10
Unshielded Communication Cable C2443A.41.10
CM, CMG TYPE 1000 FT 0.393 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 1000 FT
  • 0.393 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C2443A.41.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation PFA insulation
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details