General Cable Unshielded Communication Cable C2440A.41.10

Description
CL3, CMG TYPE 1000 FT 0.434 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2587, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 600 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CL3, CMG TYPE 1000 FT 0.434 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2587, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 600 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C2440A.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C2440A.41.10
Unshielded Communication Cable C2440A.41.10
CL3, CMG TYPE 1000 FT 0.434 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2587, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 600 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CL3, CMG TYPE
  • 1000 FT
  • 0.434 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2587, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION
  • 600 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C2440A.41.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair Cable - 171924-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Strainsert Cable - MqT4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Braid; Braided
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details