General Cable Unshielded Communication Cable C2406A.18.10

Description
CL3, CM, CMG TYPE 0.283 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2587, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80/90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CL3, CM, CMG TYPE 0.283 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2587, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80/90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C2406A.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C2406A.18.10
Unshielded Communication Cable C2406A.18.10
CL3, CM, CMG TYPE 0.283 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2587, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80/90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CL3, CM, CMG TYPE
  • 0.283 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, UL 2587, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • 75/80/90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C2406A.18.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details