General Cable Equipment Wire C2119A.21.10

Description
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.104 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
Datasheet
Description
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.104 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2119A.21.10 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2119A.21.10
Equipment Wire C2119A.21.10
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.104 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
  • UL 1015, CSA TEW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.104 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.032 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2119A.21.10
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3501/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers