General Cable Equipment Wire C2107A.41.08

Description
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.184 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 105/30 STRANDS STRANDING BROWN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.033 INCH LENGTH IN FT - UOM FT
Datasheet
Description
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.184 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 105/30 STRANDS STRANDING BROWN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.033 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2107A.41.08 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2107A.41.08
Equipment Wire C2107A.41.08
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.184 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 105/30 STRANDS STRANDING BROWN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.033 INCH LENGTH IN FT - UOM FT
  • UL 1015, CSA TEW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.184 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 105/30 STRANDS STRANDING
  • BROWN JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.033 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2107A.41.08
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Flexible Power Cable - AS105-14SPC - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Temperature 200 C (392 F)
Cable Jacket Silicon Rubber
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Power cable - 756-3515/050-010 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details