General Cable Equipment Wire C2104A.93.05

Description
UL 1015, CSA TEW TYPE 0.124 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH
Datasheet
Description
UL 1015, CSA TEW TYPE 0.124 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2104A.93.05 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2104A.93.05
Equipment Wire C2104A.93.05
UL 1015, CSA TEW TYPE 0.124 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH
  • UL 1015, CSA TEW TYPE
  • 0.124 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BULK REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.032 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2104A.93.05
Product Name Equipment Wire
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Power cable - 756-3504/050-100 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers