General Cable WIRE,HOOK-UP, 16 AWG, STR; BLACK C2104A.12.01

Description
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test
Description
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Suppliers

Company
Product
Description
Supplier Links
WIRE,HOOK-UP, 16 AWG, STR; BLACK - 70040675 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE,HOOK-UP, 16 AWG, STR; BLACK
70040675
WIRE,HOOK-UP, 16 AWG, STR; BLACK 70040675
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Product Construction:
Conductor:
• 24 thru 10 AWG
• Fully annealed tinned copper per ASTM B-33
• Solid or stranded
Insulation:
• Premium-grade, coIor-coded PVC
• Temperature Range: - 20°C to +105 °C
Applications:
• Internal wiring of electrical and electronic equipment
• Internal wiring of panels and meters
• Point-to-point wiring
• Suggested voltage rating: 600 volts
Compliances:
• UL Style 1015 – 105 °C, 600 V
• CSA Type TEW
• RoHS Compliant Directive 2002/95/EC
• Designed to meet UL VW-1 Vertical Wire Flame Test

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040675
Product Name WIRE,HOOK-UP, 16 AWG, STR; BLACK
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 147393-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 28-4044 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details