General Cable WIRE, HOOK-UP; 18 AWG 16/30 UL1015 BLU C2103A.21.07

Description
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test
Description
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK-UP; 18 AWG 16/30 UL1015 BLU - 70040583 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK-UP; 18 AWG 16/30 UL1015 BLU
70040583
WIRE, HOOK-UP; 18 AWG 16/30 UL1015 BLU 70040583
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Product Construction: Conductor:
• 24 thru 10 AWG
• Fully annealed tinned copper per ASTM B-33
• Solid or stranded Insulation:
• Premium-grade, coIor-coded PVC
• Temperature Range: - 20°C to +105 °C Applications:
• Internal wiring of electrical and electronic equipment
• Internal wiring of panels and meters
• Point-to-point wiring
• Suggested voltage rating: 600 volts Compliances:
• UL Style 1015 – 105 °C, 600 V
• CSA Type TEW
• RoHS Compliant Directive 2002/95/EC
• Designed to meet UL VW-1 Vertical Wire Flame Test

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040583
Product Name WIRE, HOOK-UP; 18 AWG 16/30 UL1015 BLU
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
Hook Up Wire - 1491143004 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Miniature Electrode Wire - AS 826-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Conductor Pure Silver
North American 30 AWG
View Details