General Cable Equipment Wire C2102A.93.02

Description
UL 1015, CSA TEW TYPE 0.102 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 10/30 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH
Datasheet
Description
UL 1015, CSA TEW TYPE 0.102 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 10/30 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2102A.93.02 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2102A.93.02
Equipment Wire C2102A.93.02
UL 1015, CSA TEW TYPE 0.102 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 10/30 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH
  • UL 1015, CSA TEW TYPE
  • 0.102 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BULK REEL PACKAGE TYPE
  • 10/30 STRANDS STRANDING
  • WHITE JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.032 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2102A.93.02
Product Name Equipment Wire
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 3563-14 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 170 amps
Rated Temperature 80 C (176 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Power cable - 756-3503/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers