Product Construction:
Conductor:
• 24 thru 10 AWG
• Fully annealed tinned copper per ASTM B-33
• Solid or stranded
Insulation:
• Premium-grade, coIor-coded PVC
• Temperature Range: - 20°C to +105 °C
Applications:
• Internal wiring of electrical and electronic equipment
• Internal wiring of panels and meters
• Point-to-point wiring
• Suggested voltage rating: 600 volts
Compliances:
• UL Style 1015 – 105 °C, 600 V
• CSA Type TEW
• RoHS Compliant Directive 2002/95/EC
• Designed to meet UL VW-1 Vertical Wire Flame Test
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 70040660 |
| Product Name | WIRE,HOOK-UP,20 AWG, STR; GREEN, 10/30 |
| North American | 20 AWG |