General Cable Equipment Wire C2065A.21.06

Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 0.092 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE GREEN COLOR CODE SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, PANEL AND METER, POINT-TO-POINT WIRING INSULATION THICKNESS 0.016 INCH
Datasheet
Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 0.092 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE GREEN COLOR CODE SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, PANEL AND METER, POINT-TO-POINT WIRING INSULATION THICKNESS 0.016 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2065A.21.06 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2065A.21.06
Equipment Wire C2065A.21.06
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 0.092 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE GREEN COLOR CODE SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, PANEL AND METER, POINT-TO-POINT WIRING INSULATION THICKNESS 0.016 INCH
  • UL 1007, UL 1569, CSA TR-64 TYPE
  • 1000 FT
  • 0.092 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • GREEN COLOR CODE
  • SPOOL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • GREEN JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, PANEL AND METER, POINT-TO-POINT WIRING
  • INSULATION THICKNESS 0.016 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2065A.21.06
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details