General Cable Equipment Wire C2064A.21.08

Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.08 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING BROWN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet
Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.08 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING BROWN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2064A.21.08 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2064A.21.08
Equipment Wire C2064A.21.08
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.08 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING BROWN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
  • UL 1007, UL 1569, CSA TR-64 TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.08 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • BROWN JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.016 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2064A.21.08
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details