General Cable WIRE,HOOK-UP, 1C, 20 AWG, STR, BLUE C2040A.12.07

Description
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test
Description
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Suppliers

Company
Product
Description
Supplier Links
WIRE,HOOK-UP, 1C, 20 AWG, STR, BLUE - 70040631 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE,HOOK-UP, 1C, 20 AWG, STR, BLUE
70040631
WIRE,HOOK-UP, 1C, 20 AWG, STR, BLUE 70040631
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Product Construction:
Conductor:
• 24 thru 16 AWG
• Fully annealed tinned copper per ASTM B-33
• Solid or stranded
Insulation:
• Premium-grade, color-coded PVC
• Temperature Range: -20°C to +105°C
• Color Code: See chart below
Applications:
• Internal wiring of electrical and electronic equipment
• Internal wiring of panels and meters
• Point-to-point wiring
• Suggested voltage rating: 300 volts
Compliances:
• UL Style 1007 – 80°C, 300V
• UL Style 1569 – 105°C, 300V
• CSA TR-64 – 90°C, 300V
• RoHS Compliant Directive 2002/95/EC
• Designed to meet UL VW-1 Vertical Wire Flame Test

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040631
Product Name WIRE,HOOK-UP, 1C, 20 AWG, STR, BLUE
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1491143004 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details