General Cable WIRE,HOOK-UP, 1C, 20 AWG, STR, GREEN C2040A.12.06

Description
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test
Description
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Suppliers

Company
Product
Description
Supplier Links
WIRE,HOOK-UP, 1C, 20 AWG, STR, GREEN - 70040630 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE,HOOK-UP, 1C, 20 AWG, STR, GREEN
70040630
WIRE,HOOK-UP, 1C, 20 AWG, STR, GREEN 70040630
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Product Construction:
Conductor:
• 24 thru 16 AWG
• Fully annealed tinned copper per ASTM B-33
• Solid or stranded
Insulation:
• Premium-grade, color-coded PVC
• Temperature Range: -20°C to +105°C
• Color Code: See chart below
Applications:
• Internal wiring of electrical and electronic equipment
• Internal wiring of panels and meters
• Point-to-point wiring
• Suggested voltage rating: 300 volts
Compliances:
• UL Style 1007 – 80°C, 300V
• UL Style 1569 – 105°C, 300V
• CSA TR-64 – 90°C, 300V
• RoHS Compliant Directive 2002/95/EC
• Designed to meet UL VW-1 Vertical Wire Flame Test

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040630
Product Name WIRE,HOOK-UP, 1C, 20 AWG, STR, GREEN
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 164205-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1853965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details