General CableShielded Communication CableC1804.25.02
Description
CL3, CM, AWM 1/11 A/B TYPE
BARE COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CSA APPROVAL
DIGITAL AUDIO, STEREO SYSTEMS, IN WALL SPEAKERS, HOME THEATER, REMOTE CONTROL UNITS, SECURITY SYSTEMS, BI AMP SPEAKERS APPLICATION
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
RED COLOR CODE
PVC JACKET MATERIAL
BLUE JACKET COLOR
COMMAND[R] BRAND
General Cable
Done
Datasheet
Description
CL3, CM, AWM 1/11 A/B TYPE
BARE COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CSA APPROVAL
DIGITAL AUDIO, STEREO SYSTEMS, IN WALL SPEAKERS, HOME THEATER, REMOTE CONTROL UNITS, SECURITY SYSTEMS, BI AMP SPEAKERS APPLICATION
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
RED COLOR CODE
PVC JACKET MATERIAL
BLUE JACKET COLOR
COMMAND[R] BRAND
CL3, CM, AWM 1/11 A/B TYPE
BARE COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CSA APPROVAL
DIGITAL AUDIO, STEREO SYSTEMS, IN WALL SPEAKERS, HOME THEATER, REMOTE CONTROL UNITS, SECURITY SYSTEMS, BI AMP SPEAKERS APPLICATION
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
RED COLOR CODE
PVC JACKET MATERIAL
BLUE JACKET COLOR
COMMAND[R] BRAND
CL3, CM, AWM 1/11 A/B TYPE
BARE COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CSA APPROVAL
DIGITAL AUDIO, STEREO SYSTEMS, IN WALL SPEAKERS, HOME THEATER, REMOTE CONTROL UNITS, SECURITY SYSTEMS, BI AMP SPEAKERS APPLICATION