General Cable Unshielded Communication Cable C1800.38.07

Description
CL3 (UL), AWM (CSA) TYPE 500 FT 0.264 INCH OUTER DIAMETER UL, UL (CANADA AND US), CSA APPROVAL DIGITAL AUDIO, STEREO SYSTEM, IN WALL SPEAKER, HOME THEATER, REMOTE CONTROL CIRCUIT, SECURITY SYSTEM, BI AMP SPEAKER APPLICATION 2 CONDUCTOR(S) PREMIUM GRADE POLYPROPYLENE INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL DARK BLUE JACKET COLOR CAROL[R] BRAND CONDUCTOR STRAND 105/32 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.021 INCH PACKAGING TYPE REEL
Datasheet
Description
CL3 (UL), AWM (CSA) TYPE 500 FT 0.264 INCH OUTER DIAMETER UL, UL (CANADA AND US), CSA APPROVAL DIGITAL AUDIO, STEREO SYSTEM, IN WALL SPEAKER, HOME THEATER, REMOTE CONTROL CIRCUIT, SECURITY SYSTEM, BI AMP SPEAKER APPLICATION 2 CONDUCTOR(S) PREMIUM GRADE POLYPROPYLENE INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL DARK BLUE JACKET COLOR CAROL[R] BRAND CONDUCTOR STRAND 105/32 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.021 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1800.38.07 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1800.38.07
Unshielded Communication Cable C1800.38.07
CL3 (UL), AWM (CSA) TYPE 500 FT 0.264 INCH OUTER DIAMETER UL, UL (CANADA AND US), CSA APPROVAL DIGITAL AUDIO, STEREO SYSTEM, IN WALL SPEAKER, HOME THEATER, REMOTE CONTROL CIRCUIT, SECURITY SYSTEM, BI AMP SPEAKER APPLICATION 2 CONDUCTOR(S) PREMIUM GRADE POLYPROPYLENE INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL DARK BLUE JACKET COLOR CAROL[R] BRAND CONDUCTOR STRAND 105/32 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.021 INCH PACKAGING TYPE REEL
  • CL3 (UL), AWM (CSA) TYPE
  • 500 FT
  • 0.264 INCH OUTER DIAMETER
  • UL, UL (CANADA AND US), CSA APPROVAL
  • DIGITAL AUDIO, STEREO SYSTEM, IN WALL SPEAKER, HOME THEATER, REMOTE CONTROL CIRCUIT, SECURITY SYSTEM, BI AMP SPEAKER APPLICATION
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE POLYPROPYLENE INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • RED COLOR CODE
  • PVC JACKET MATERIAL
  • DARK BLUE JACKET COLOR
  • CAROL[R] BRAND
  • CONDUCTOR STRAND 105/32
  • INSULATION THICKNESS 0.009 INCH
  • JACKET THICKNESS 0.021 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C1800.38.07
Product Name Unshielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Miniature Unshielded HI-FI & Stereo Cable - 1605 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Standards / Certifications RoHS
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details