General CableUnshielded Communication CableC1704.30.07
Description
CL3 TYPE
1000 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
BLUE JACKET COLOR
COMMAND SERIES[R] BRAND
PACKAGING TYPE PULL PAC
General Cable
Done
Datasheet
Description
CL3 TYPE
1000 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
BLUE JACKET COLOR
COMMAND SERIES[R] BRAND
PACKAGING TYPE PULL PAC
CL3 TYPE
1000 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
BLUE JACKET COLOR
COMMAND SERIES[R] BRAND
PACKAGING TYPE PULL PAC
CL3 TYPE
1000 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION