General Cable Unshielded Communication Cable C1703.38.07

Description
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE REEL
Datasheet
Description
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1703.38.07 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1703.38.07
Unshielded Communication Cable C1703.38.07
CL3 TYPE 500 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR COMMAND SERIES[R] BRAND PACKAGING TYPE REEL
  • CL3 TYPE
  • 500 FT
  • 0.009 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • COMMAND SERIES[R] BRAND
  • PACKAGING TYPE REEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C1703.38.07
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data