General CableUnshielded Communication CableC1703.18.05
Description
CL3 TYPE
500 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
YELLOW JACKET COLOR
COMMAND SERIES[R] BRAND
PACKAGING TYPE SPOOL
General Cable
Done
Datasheet
Description
CL3 TYPE
500 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
YELLOW JACKET COLOR
COMMAND SERIES[R] BRAND
PACKAGING TYPE SPOOL
CL3 TYPE
500 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
YELLOW JACKET COLOR
COMMAND SERIES[R] BRAND
PACKAGING TYPE SPOOL
CL3 TYPE
500 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION