General CableUnshielded Communication CableC1702.25.02
Description
CL3 TYPE
500 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM, STEREO SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
COMMAND[R] BRAND
ROHS COMPLIANT
CONDUCTOR STRANDS 41/30
APPLICABLE STANDARD NEC
INSULATION THICKNESS 0.009 INCH
JACKET THICKNESS 0.021 INCH
PACKAGING TYPE PULL PACK
General Cable
Done
Datasheet
Description
CL3 TYPE
500 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM, STEREO SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
COMMAND[R] BRAND
ROHS COMPLIANT
CONDUCTOR STRANDS 41/30
APPLICABLE STANDARD NEC
INSULATION THICKNESS 0.009 INCH
JACKET THICKNESS 0.021 INCH
PACKAGING TYPE PULL PACK
CL3 TYPE
500 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM, STEREO SYSTEM APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
COMMAND[R] BRAND
ROHS COMPLIANT
CONDUCTOR STRANDS 41/30
APPLICABLE STANDARD NEC
INSULATION THICKNESS 0.009 INCH
JACKET THICKNESS 0.021 INCH
PACKAGING TYPE PULL PACK
CL3 TYPE
500 FT
0.009 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM, STEREO SYSTEM APPLICATION