General Cable Carol® C1644A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 4 Conductor - PVC Jacket - 300V C1644A

Description
Carol® brand C1644A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1644A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C1644A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1644A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C1644A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 4 Conductor - PVC Jacket - 300V - CARC1644A - Lapp Tannehill
Savage, MN, United States
Carol® C1644A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 4 Conductor - PVC Jacket - 300V
CARC1644A
Carol® C1644A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 4 Conductor - PVC Jacket - 300V CARC1644A
Carol® brand C1644A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1644A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand

Carol® brand C1644A from General Cable is a high performing gray PVC jacketed braid shield w/mylar wrap multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, AWM 2094.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C1644A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid with Mylar Wrap JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2094 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC1644A
Product Name Carol® C1644A Braid Shield w/Mylar Wrap Multiconductor Cable - 20 AWG 4 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid with Mylar Wrap
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM 2094
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 040783-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details