General Cable Shielded Communication Cable C1606.38.01

Description
0.445 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL CONTROL CIRCUIT, BROADCAST AND STUDIO, AUDIO INTERCONNECT APPLICATION 300 V VOLTAGE RATING 38 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) RUBBER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
Datasheet
Description
0.445 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL CONTROL CIRCUIT, BROADCAST AND STUDIO, AUDIO INTERCONNECT APPLICATION 300 V VOLTAGE RATING 38 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) RUBBER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C1606.38.01 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C1606.38.01
Shielded Communication Cable C1606.38.01
0.445 INCH OUTER DIAMETER STRANDED TINNED COPPER CONDUCTOR MATERIAL CONTROL CIRCUIT, BROADCAST AND STUDIO, AUDIO INTERCONNECT APPLICATION 300 V VOLTAGE RATING 38 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) RUBBER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK JACKET COLOR TINNED COPPER BRAID SHIELDING TYPE CAROL[R] BRAND
  • 0.445 INCH OUTER DIAMETER
  • STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • CONTROL CIRCUIT, BROADCAST AND STUDIO, AUDIO INTERCONNECT APPLICATION
  • 300 V VOLTAGE RATING
  • 38 DEG F TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELDING TYPE
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C1606.38.01
Product Name Shielded Communication Cable
Product Category Cable
Cable Shielding Braid
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data