General CableUnshielded Communication CableC1463.15.90
Description
CL2 TYPE
250 FT
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, STEREO SYSTEM, SPEAKER APPLICATION
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
CLEAR JACKET COLOR
COMMAND SERIES[R] BRAND
PACKAGING TYPE SPOOL
General Cable
Done
Datasheet
Description
CL2 TYPE
250 FT
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, STEREO SYSTEM, SPEAKER APPLICATION
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
CLEAR JACKET COLOR
COMMAND SERIES[R] BRAND
PACKAGING TYPE SPOOL
CL2 TYPE
250 FT
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, STEREO SYSTEM, SPEAKER APPLICATION
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
CLEAR JACKET COLOR
COMMAND SERIES[R] BRAND
PACKAGING TYPE SPOOL