General CableUnshielded Communication CableC1363.15.90
Description
250 FT
0.154 INCH X 0.323 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
ROHS COMPLIANT
CONDUCTOR STRANDS 65/30
INSULATION THICKNESS 0.03 INCH
PACKAGING TYPE SPOOL
General Cable
Done
Datasheet
Description
250 FT
0.154 INCH X 0.323 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
ROHS COMPLIANT
CONDUCTOR STRANDS 65/30
INSULATION THICKNESS 0.03 INCH
PACKAGING TYPE SPOOL
250 FT
0.154 INCH X 0.323 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
ROHS COMPLIANT
CONDUCTOR STRANDS 65/30
INSULATION THICKNESS 0.03 INCH
PACKAGING TYPE SPOOL
250 FT
0.154 INCH X 0.323 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION