General Cable Unshielded Communication Cable C1361.41.08

Description
1000 FT 0.025 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR CAROL[R] BRAND PACKAGING TYPE REEL
Datasheet
Description
1000 FT 0.025 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR CAROL[R] BRAND PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1361.41.08 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1361.41.08
Unshielded Communication Cable C1361.41.08
1000 FT 0.025 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR CAROL[R] BRAND PACKAGING TYPE REEL
  • 1000 FT
  • 0.025 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
  • 120 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • BROWN JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE REEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C1361.41.08
Product Name Unshielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data