General Cable Unshielded Communication Cable C1361.18.90

Description
500 FT 0.125 INCH X 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR ROHS COMPLIANT CONDUCTOR STRANDS 41/30 INSULATION THICKNESS 0.025 INCH PACKAGING TYPE SPOOL
Datasheet
Description
500 FT 0.125 INCH X 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR ROHS COMPLIANT CONDUCTOR STRANDS 41/30 INSULATION THICKNESS 0.025 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1361.18.90 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1361.18.90
Unshielded Communication Cable C1361.18.90
500 FT 0.125 INCH X 0.235 INCH OUTER DIAMETER ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR ROHS COMPLIANT CONDUCTOR STRANDS 41/30 INSULATION THICKNESS 0.025 INCH PACKAGING TYPE SPOOL
  • 500 FT
  • 0.125 INCH X 0.235 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
  • 120 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • CLEAR JACKET COLOR
  • ROHS COMPLIANT
  • CONDUCTOR STRANDS 41/30
  • INSULATION THICKNESS 0.025 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C1361.18.90
Product Name Unshielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data