General CableUnshielded Communication CableC1361.15.90
Description
250 FT
0.125 INCH X 0.235 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
ROHS COMPLIANT
CONDUCTOR STRANDS 41/30
INSULATION THICKNESS 0.025 INCH
PACKAGING TYPE SPOOL
General Cable
Done
Datasheet
Description
250 FT
0.125 INCH X 0.235 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
ROHS COMPLIANT
CONDUCTOR STRANDS 41/30
INSULATION THICKNESS 0.025 INCH
PACKAGING TYPE SPOOL
250 FT
0.125 INCH X 0.235 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
ROHS COMPLIANT
CONDUCTOR STRANDS 41/30
INSULATION THICKNESS 0.025 INCH
PACKAGING TYPE SPOOL
250 FT
0.125 INCH X 0.235 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION