General CableUnshielded Communication CableC1360.46.90
Description
5000 FT
0.02 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
CAROL[R] BRAND
PACKAGING TYPE REEL
General Cable
Done
Datasheet
Description
5000 FT
0.02 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
CAROL[R] BRAND
PACKAGING TYPE REEL
5000 FT
0.02 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
CAROL[R] BRAND
PACKAGING TYPE REEL
5000 FT
0.02 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL