General CableUnshielded Communication CableC1358.21.19
Description
1000 FT
0.025 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
PURPLE JACKET COLOR
CAROL[R] BRAND
PACKAGING TYPE SPOOL
General Cable
Done
Datasheet
Description
1000 FT
0.025 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
PURPLE JACKET COLOR
CAROL[R] BRAND
PACKAGING TYPE SPOOL
1000 FT
0.025 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
PURPLE JACKET COLOR
CAROL[R] BRAND
PACKAGING TYPE SPOOL
1000 FT
0.025 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL