General CableUnshielded Communication CableC1358.21.01
Description
1000 FT
0.105 INCH X 0.21 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
BLACK JACKET COLOR
ROHS COMPLIANT
CONDUCTOR STRANDS 26/30
INSULATION THICKNESS 0.025 INCH
PACKAGING TYPE SPOOL
General Cable
Done
Datasheet
Description
1000 FT
0.105 INCH X 0.21 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
BLACK JACKET COLOR
ROHS COMPLIANT
CONDUCTOR STRANDS 26/30
INSULATION THICKNESS 0.025 INCH
PACKAGING TYPE SPOOL
1000 FT
0.105 INCH X 0.21 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
BLACK JACKET COLOR
ROHS COMPLIANT
CONDUCTOR STRANDS 26/30
INSULATION THICKNESS 0.025 INCH
PACKAGING TYPE SPOOL
1000 FT
0.105 INCH X 0.21 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, HI-FI AND STEREO SPEAKER WIRE, JUKE BOX, LAMP, RADIO APPLICATION