General CableUnshielded Communication CableC1357.25.08
Description
500 FT
0.025 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
BROWN JACKET COLOR
CAROL[R] BRAND
PACKAGING TYPE PULL PAC
General Cable
Done
Datasheet
Description
500 FT
0.025 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
BROWN JACKET COLOR
CAROL[R] BRAND
PACKAGING TYPE PULL PAC
500 FT
0.025 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
BROWN JACKET COLOR
CAROL[R] BRAND
PACKAGING TYPE PULL PAC
500 FT
0.025 INCH OUTER DIAMETER
ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL