General CableShielded Communication CableC1356.18.90
Description
0.117 INCH OUTER DIAMETER
TIN STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, HI-FI AND STEREO SPEAKER WIRE, LAMP, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
18 DEG F TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
24 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
0.117 INCH OUTER DIAMETER
TIN STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, HI-FI AND STEREO SPEAKER WIRE, LAMP, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
18 DEG F TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
24 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
CAROL[R] BRAND
0.117 INCH OUTER DIAMETER
TIN STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, HI-FI AND STEREO SPEAKER WIRE, LAMP, RADIO, JUKE BOX APPLICATION
120 V VOLTAGE RATING
18 DEG F TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
24 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
CLEAR JACKET COLOR
CAROL[R] BRAND
0.117 INCH OUTER DIAMETER
TIN STRANDED COPPER CONDUCTOR MATERIAL
UL APPROVAL
DIGITAL AUDIO, HI-FI AND STEREO SPEAKER WIRE, LAMP, RADIO, JUKE BOX APPLICATION