General Cable Combination Communication Cable C1340A.21.01

Description
BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR 0.008 INCH INSULATION THICKNESS 2 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) CAROL[R] BRAND
Datasheet
Description
BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR 0.008 INCH INSULATION THICKNESS 2 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - C1340A.21.01 - General Cable
Highland Heights, KY, USA
Combination Communication Cable
C1340A.21.01
Combination Communication Cable C1340A.21.01
BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR 0.008 INCH INSULATION THICKNESS 2 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) CAROL[R] BRAND
  • BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION
  • 30 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • POLYPROPYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • 0.008 INCH INSULATION THICKNESS
  • 2 UNSHIELDED CONDUCTOR(S)
  • 2 SHIELDED CONDUCT(S)
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number C1340A.21.01
Product Name Combination Communication Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/404-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers