General Cable Equipment Wire C1326.21.01

Description
TEST EQUIPMENT, OSCILLATOR TYPE 1000 FT 1000 LENGTH IN FT 0.125 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1500 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL SPOOL PACKAGE TYPE 41/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.04 INCH LENGTH IN FT - UOM FT
Datasheet
Description
TEST EQUIPMENT, OSCILLATOR TYPE 1000 FT 1000 LENGTH IN FT 0.125 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1500 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL SPOOL PACKAGE TYPE 41/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.04 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1326.21.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1326.21.01
Equipment Wire C1326.21.01
TEST EQUIPMENT, OSCILLATOR TYPE 1000 FT 1000 LENGTH IN FT 0.125 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1500 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL SPOOL PACKAGE TYPE 41/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.04 INCH LENGTH IN FT - UOM FT
  • TEST EQUIPMENT, OSCILLATOR TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.125 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • 1500 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • RUBBER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/36 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.04 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C1326.21.01
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 1.5 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details