General Cable Equipment Wire C1320A.21.03

Description
TEST EQUIPMENT, OSCILLATOR TYPE 1000 FT 1000 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -25 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.047 INCH LENGTH IN FT - UOM FT
Datasheet
Description
TEST EQUIPMENT, OSCILLATOR TYPE 1000 FT 1000 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -25 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.047 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1320A.21.03 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1320A.21.03
Equipment Wire C1320A.21.03
TEST EQUIPMENT, OSCILLATOR TYPE 1000 FT 1000 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -25 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.047 INCH LENGTH IN FT - UOM FT
  • TEST EQUIPMENT, OSCILLATOR TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.14 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • 1000 V VOLTAGE RATING
  • -25 TO 60 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 65/36 STRANDS STRANDING
  • RED JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.047 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C1320A.21.03
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 1 kilovolts
Rated Temperature -25 to 60 C (-13 to 140 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details