General Cable Equipment Wire C1320A.21.01

Description
TEST EQUIPMENT, OSCILLATOR TYPE 1000 FT 1000 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -25 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.047 INCH LENGTH IN FT - UOM FT
Datasheet
Description
TEST EQUIPMENT, OSCILLATOR TYPE 1000 FT 1000 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -25 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.047 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1320A.21.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1320A.21.01
Equipment Wire C1320A.21.01
TEST EQUIPMENT, OSCILLATOR TYPE 1000 FT 1000 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -25 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.047 INCH LENGTH IN FT - UOM FT
  • TEST EQUIPMENT, OSCILLATOR TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.14 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • 1000 V VOLTAGE RATING
  • -25 TO 60 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 65/36 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.047 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C1320A.21.01
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 1 kilovolts
Rated Temperature -25 to 60 C (-13 to 140 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
PVC Flexible Power Cable - CW 5361-22 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Amperage 310 amps
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
Power cable - 756-3505/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers