General Cable Equipment Wire C1319.18.01

Description
TEST EQUIPMENT, OSCILLATOR TYPE 500 FT 500 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 3000 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL SPOOL PACKAGE TYPE 41/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.047 INCH LENGTH IN FT - UOM FT
Datasheet
Description
TEST EQUIPMENT, OSCILLATOR TYPE 500 FT 500 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 3000 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL SPOOL PACKAGE TYPE 41/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.047 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C1319.18.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
C1319.18.01
Equipment Wire C1319.18.01
TEST EQUIPMENT, OSCILLATOR TYPE 500 FT 500 LENGTH IN FT 0.14 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 3000 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL SPOOL PACKAGE TYPE 41/36 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.047 INCH LENGTH IN FT - UOM FT
  • TEST EQUIPMENT, OSCILLATOR TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.14 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • 3000 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • RUBBER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/36 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.047 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C1319.18.01
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 3 kilovolts
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Flexible Power Cable - CW6044-02 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Power cable - 756-3512/050-100 - WAGO
Specs
Product Type Power Cable
View Details